MGA Entertainment logo

L.O.L. Surprise! All-Star B.B.s Series 2- Cheer

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45394
Info modified on:
14 Jun 2024, 09:11:07
Short summary description L.O.L. Surprise! All-Star B.B.s Series 2- Cheer:

L.O.L. Surprise! All-Star B.B.s Series 2- Cheer, Baby doll, Female, 4 yr(s), Girl, 3.75" (95.2 mm), 3.69 oz (104.5 g)

Long summary description L.O.L. Surprise! All-Star B.B.s Series 2- Cheer:

L.O.L. Surprise! All-Star B.B.s Series 2- Cheer. Doll type: Baby doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Girl. Height: 3.75" (95.2 mm), Weight: 3.69 oz (104.5 g). Material: Plastic, Product color: Multicolor

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.