MGA Entertainment logo

L.O.L. Surprise! OMG 3.8 Doll- Downtown BB

Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70942
Info modified on:
14 Jun 2024, 09:09:08
Short summary description L.O.L. Surprise! OMG 3.8 Doll- Downtown BB:

L.O.L. Surprise! OMG 3.8 Doll- Downtown BB, Fashion doll, Female, 4 yr(s), Girl, Multicolor

Long summary description L.O.L. Surprise! OMG 3.8 Doll- Downtown BB:

L.O.L. Surprise! OMG 3.8 Doll- Downtown BB. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Girl, Material: Plastic, Product color: Multicolor

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.