L.O.L. Surprise! OMG Winter Chill Asst, Fashion doll, Female, 4 yr(s), Girl, Multicolor
L.O.L. Surprise! OMG Winter Chill Asst. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Girl, Material: Plastic, Product color: Multicolor