MGA Entertainment logo

L.O.L. Surprise! OMG Doll Series 3 - Class Prez

Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23219
Info modified on:
14 Jun 2024, 09:10:51
Short summary description L.O.L. Surprise! OMG Doll Series 3 - Class Prez:

L.O.L. Surprise! OMG Doll Series 3 - Class Prez, Fashion doll, Female, 4 yr(s), Girl, Multicolor

Long summary description L.O.L. Surprise! OMG Doll Series 3 - Class Prez:

L.O.L. Surprise! OMG Doll Series 3 - Class Prez. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Girl, Material: Plastic, Product color: Multicolor

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.