L.O.L. Surprise! Car- Pool Coupe, Female, 6 yr(s), Girl, Multicolor
L.O.L. Surprise! Car- Pool Coupe. Doll's gender: Female, Recommended age (min): 6 yr(s), Suggested gender: Girl. Battery type: AAA. Material: Plastic, Product color: Multicolor