MGA Entertainment logo

L.O.L. Surprise! OMG Doll Lights Series- Groovy Babe

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96621
Info modified on:
14 Jun 2024, 09:09:13
Short summary description L.O.L. Surprise! OMG Doll Lights Series- Groovy Babe:

L.O.L. Surprise! OMG Doll Lights Series- Groovy Babe, Fashion doll, Female, 6 yr(s), Girl, Light effects, Multicolor

Long summary description L.O.L. Surprise! OMG Doll Lights Series- Groovy Babe:

L.O.L. Surprise! OMG Doll Lights Series- Groovy Babe. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 6 yr(s), Suggested gender: Girl, Light effects, Material: Plastic, Product color: Multicolor

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.