Miniverse Mini Bratz - Celebrity in Sidekick, Mini doll, Female, 6 yr(s), Boy/Girl, 2" (50.8 mm), Multicolor
Miniverse Mini Bratz - Celebrity in Sidekick. Doll type: Mini doll, Doll's gender: Female, Recommended age (min): 6 yr(s), Suggested gender: Boy/Girl. Height: 2" (50.8 mm). Material: Plastic, Product color: Multicolor