Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 27939145 data-sheets &
29130 brands
– register (free)
Networking Cables
Mercodan Cat5e, UTP, 1m networking cable Orange 39.4" (1 m) U/UTP (UTP)
Mercodan Cat5e, UTP, 1m networking cable Orange 39.4" (1 m) U/UTP (UTP)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Mercodan
Product name:
Cat5e, UTP, 1m
Article code:
501310
Category:
Networking Cables
Icecat Product ID:
19867702
Data-sheet quality:
created/standardized by Icecat
Product views:
12186
Info modified on:
07 Mar 2024, 15:34:52
The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE