MEDION AKOYA P7610, Intel Pentium Mobile, 2.16 GHz, 17", 1440 x 900 pixels, 4 GB, 320 GB
MEDION AKOYA P7610. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 9500M GS. Operating system installed: Windows Vista Home Premium. Weight: 7.72 lbs (3.5 kg)