MEDION logo

MEDION LIFE P4502 4.5" Dual SIM Android 4.4 3G Micro-USB 1 GB 8 GB 1700 mAh Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88405
Info modified on:
27 Feb 2024, 14:05:16
Short summary description MEDION LIFE P4502 4.5" Dual SIM Android 4.4 3G Micro-USB 1 GB 8 GB 1700 mAh Black:

MEDION LIFE P4502, 4.5", 1 GB, 8 GB, 5 MP, Android 4.4, Black

Long summary description MEDION LIFE P4502 4.5" Dual SIM Android 4.4 3G Micro-USB 1 GB 8 GB 1700 mAh Black:

MEDION LIFE P4502. Display diagonal: 4.5", Display resolution: 540 x 960 pixels. Processor frequency: 1.3 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 1700 mAh. Product color: Black. Weight: 5.11 oz (145 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.