MEDION logo

MEDION Akoya E23401 Intel® Core™ i5 i5-8250U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24284
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MEDION Akoya E23401 Intel® Core™ i5 i5-8250U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

MEDION Akoya E23401, 23.8", Full HD, Intel® Core™ i5, 8 GB, 512 GB, Windows 10 Home

Long summary description MEDION Akoya E23401 Intel® Core™ i5 i5-8250U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

MEDION Akoya E23401. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: TFT. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.