MEDION logo

MEDION AKOYA P5318 I Intel® Core™ i5 i5-6400 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home PC Black, Orange

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61975
Info modified on:
14 Mar 2024, 19:22:49
Short summary description MEDION AKOYA P5318 I Intel® Core™ i5 i5-6400 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home PC Black, Orange:

MEDION AKOYA P5318 I, 2.7 GHz, Intel® Core™ i5, 16 GB, 2 TB, DVD Super Multi DL, Windows 10 Home

Long summary description MEDION AKOYA P5318 I Intel® Core™ i5 i5-6400 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home PC Black, Orange:

MEDION AKOYA P5318 I. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 750 Ti. Operating system installed: Windows 10 Home. Product type: PC. Product color: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.