MEDION LIFE E81114, Full-size (100%), Wireless, Bluetooth, AZERTY, Black, Mouse included
MEDION LIFE E81114. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard layout: AZERTY, Keyboard number of keys: 105. Wrist rest. Recommended usage: Universal. Product color: Black. Mouse included