MEDION logo

MEDION DEVOLO Dlan 1000 duo & 550 WiFi 1000 Mbit/s Ethernet LAN Wi-Fi White 2 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18951
Info modified on:
20 Nov 2020, 11:23:42
Short summary description MEDION DEVOLO Dlan 1000 duo & 550 WiFi 1000 Mbit/s Ethernet LAN Wi-Fi White 2 pc(s):

MEDION DEVOLO Dlan 1000 duo & 550 WiFi, 1000 Mbit/s, Gigabit Ethernet, White, 2.68" (68 mm), 1.61" (41 mm), 2.68" (68 mm)

Long summary description MEDION DEVOLO Dlan 1000 duo & 550 WiFi 1000 Mbit/s Ethernet LAN Wi-Fi White 2 pc(s):

MEDION DEVOLO Dlan 1000 duo & 550 WiFi. Maximum data transfer rate: 1000 Mbit/s, Ethernet LAN interface type: Gigabit Ethernet. Product color: White. Width: 2.68" (68 mm), Depth: 1.61" (41 mm), Height: 2.68" (68 mm). Quantity per pack: 2 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.