MEDION logo

MEDION MD 37136 combi-fridge Freestanding 46 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42293
Info modified on:
27 May 2024, 13:54:06
Short summary description MEDION MD 37136 combi-fridge Freestanding 46 L Stainless steel:

MEDION MD 37136, 46 L, Freestanding, 41 dB, Stainless steel

Long summary description MEDION MD 37136 combi-fridge Freestanding 46 L Stainless steel:

MEDION MD 37136. Appliance placement: Freestanding, Product color: Stainless steel, Door hinge: Left. Total net capacity: 46 L, Noise level: 41 dB, Total gross capacity: 46 L. Fridge net capacity: 46 L, Fridge gross capacity: 46 L. Freezer position: Top-placed, Freezer net capacity: 5 L. Annual energy consumption: 106 kWh, Energy efficiency scale: A+++ to D, AC input voltage: 220-240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.