MEDION MD 37104, Compressor wine cooler, Freestanding, 59 bottle(s), 70 W, Interior light, Black
MEDION MD 37104. Appliance placement: Freestanding, Housing color: Black, Inner color: Black. Bottles capacity: 59 bottle(s), Product type: Compressor wine cooler, Temperature range (zone 1): 5 - 20 °C. Display type: LED. Annual energy consumption: 151 kWh, Connected load: 70 W. Width: 21.1" (537 mm), Depth: 21.7" (550 mm), Height: 48.7" (1237 mm)