MEDION logo

MEDION MD 37320 fridge Freestanding 147 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50507
Info modified on:
27 May 2024, 12:48:42
Short summary description MEDION MD 37320 fridge Freestanding 147 L White:

MEDION MD 37320, 147 L, N-ST, 41 dB, White

Long summary description MEDION MD 37320 fridge Freestanding 147 L White:

MEDION MD 37320. Fridge net capacity: 147 L, Climate class: N-ST, Noise level: 41 dB. Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1, Door hinge: Right. Annual energy consumption: 91 kWh. Weight: 63.9 lbs (29 kg). Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.