MEDION logo

MEDION MD 18084 Single 3 L Stand-alone 2000 W Deep fryer Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113183
Info modified on:
14 Mar 2024, 19:02:39
Short summary description MEDION MD 18084 Single 3 L Stand-alone 2000 W Deep fryer Black, Stainless steel:

MEDION MD 18084, Deep fryer, 3 L, 1.76 lbs (0.8 kg), 3 L, Metal, 130 °C

Long summary description MEDION MD 18084 Single 3 L Stand-alone 2000 W Deep fryer Black, Stainless steel:

MEDION MD 18084. Product type: Deep fryer, Capacity: 3 L, Fryer food capacity: 1.76 lbs (0.8 kg). Construction type: Single, Product color: Black, Stainless steel, Control type: Rotary. Power: 2000 W. Width: 9.84" (250 mm), Depth: 15.9" (405 mm), Height: 13" (330 mm). Package width: 17" (431 mm), Package depth: 10.3" (262 mm), Package height: 9.37" (238 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.