MEDION MD 16661, Gray, White, Semi-automatic sewing machine, 4 Step, 4 mm, LED, Buttons
MEDION MD 16661. Product color: Gray, White, Type: Semi-automatic sewing machine, Buttonhole type: 4 Step. Power supply type: Electric, Power: 42 W, AC input voltage: 230 V. Width: 14.6" (370 mm), Depth: 5.91" (150 mm), Height: 11.8" (300 mm). Sewing machine accessories included: Buttonhole foot, Cover, Zigzag foot