MEDION logo

MEDION MD 17187 Semi-automatic sewing machine

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199017
Info modified on:
14 Mar 2024, 19:47:11
Short summary description MEDION MD 17187 Semi-automatic sewing machine:

MEDION MD 17187, Blue, White, Semi-automatic sewing machine, Embroidery, Overlock, Sewing, 4 Step, Rotary, 650 SPM

Long summary description MEDION MD 17187 Semi-automatic sewing machine:

MEDION MD 17187. Product color: Blue, White, Type: Semi-automatic sewing machine, Sewing machine functions: Embroidery, Overlock, Sewing. Power: 50 W. Width: 15.2" (385 mm), Depth: 6.69" (170 mm), Height: 11.4" (290 mm). Sewing machine accessories included: Buttonhole foot, Twin needle, Zigzag foot

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.