MEDION logo

MEDION LIFE E64065 Belt-drive audio turntable Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105721
Info modified on:
14 Mar 2024, 18:58:46
Short summary description MEDION LIFE E64065 Belt-drive audio turntable Black:

MEDION LIFE E64065, Belt-drive audio turntable, Black, 33,45,78 RPM, 5 W, USB Type-A, 1 W

Long summary description MEDION LIFE E64065 Belt-drive audio turntable Black:

MEDION LIFE E64065. Type: Belt-drive audio turntable, Product color: Black, Turntable speeds: 33,45,78 RPM. USB connector type: USB Type-A. RMS rated power: 1 W. Product dimensions (WxHxD): 14 x 5.2 x 10.3" (356 x 132 x 262 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.