MEDION logo

MEDION MD 15501 Black, Metallic Combination microwave Countertop 25 L 900 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83333
Info modified on:
29 Oct 2020, 11:08:20
Short summary description MEDION MD 15501 Black, Metallic Combination microwave Countertop 25 L 900 W:

MEDION MD 15501, Countertop, Combination microwave, 25 L, 900 W, Built-in display, LCD

Long summary description MEDION MD 15501 Black, Metallic Combination microwave Countertop 25 L 900 W:

MEDION MD 15501. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 25 L, Microwave power: 900 W, Built-in display, Display type: LCD, Control type: Buttons, Rotary, Product color: Black, Metallic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.