MEDION logo

MEDION MD 84484 Wall-mounted 9" 800 x 480 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66155
Info modified on:
04 Apr 2025, 11:03:27
Short summary description MEDION MD 84484 Wall-mounted 9" 800 x 480 pixels Black:

MEDION MD 84484, Wall-mounted, Black, CD audio, DVD-Video, SVCD, VCD, CD-R, CD-RW, DVD+R, DVD-R, DVD-RW, NTSC, PAL, Repeat, Repeat all, Repeat folder, Zoom

Long summary description MEDION MD 84484 Wall-mounted 9" 800 x 480 pixels Black:

MEDION MD 84484. Form factor: Wall-mounted, Product color: Black, Playback disc formats: CD audio, DVD-Video, SVCD, VCD. Display diagonal: 9", Display resolution: 800 x 480 pixels, Display: TFT. Supported graphics resolutions: 800 x 480 (WVGA). Headphone connectivity: 3.5 mm. Speaker power: 2 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.