MEDION LIFE clip E60065, MP3 player, 8 GB, LCD, USB 2.0, Silver, Headphones included
MEDION LIFE clip E60065. Type: MP3 player. Total storage capacity: 8 GB. Display: LCD. Interface: USB 2.0. Volume control: Digital. Voice recording. Continuous audio playback time: 6 h. Weight: 0.635 oz (18 g). Product color: Silver. Headphones included