MEDION logo

MEDION E72010 Portable 7" Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18505
Info modified on:
21 Jun 2018, 01:51:14
Short summary description MEDION E72010 Portable 7" Black:

MEDION E72010, Portable, Black, CD audio, SVCD, VCD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL, 7"

Long summary description MEDION E72010 Portable 7" Black:

MEDION E72010. Form factor: Portable, Product color: Black, Playback disc formats: CD audio, SVCD, VCD. Display diagonal: 7", Display: LCD, Aspect ratio: 4:3, 16:9. Video formats supported: MPEG4, XVID, Audio formats supported: MP3. Compatible memory cards: Memory Stick (MS), MMC, SD. Weight: 5.51 lbs (2.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.