MEDION Akoya P5372 H, 2.7 GHz, Intel® Core™ i5, 8 GB, 2.26 TB, DVD Super Multi DL, Windows 10 Home
MEDION Akoya P5372 H. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product color: Black