MEDION logo

MEDION AKOYA PC E2069 E Intel® Celeron® G G1840 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28450
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MEDION AKOYA PC E2069 E Intel® Celeron® G G1840 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black:

MEDION AKOYA PC E2069 E, 2.8 GHz, Intel® Celeron® G, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Professional

Long summary description MEDION AKOYA PC E2069 E Intel® Celeron® G G1840 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black:

MEDION AKOYA PC E2069 E. Processor frequency: 2.8 GHz, Processor family: Intel® Celeron® G, Processor model: G1840. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.