MEDION logo

MEDION AKOYA PC E2066 E Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24072
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MEDION AKOYA PC E2066 E Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

MEDION AKOYA PC E2066 E, 3.5 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi DL, Windows 8.1

Long summary description MEDION AKOYA PC E2066 E Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

MEDION AKOYA PC E2066 E. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.