MEDION logo

MEDION AKOYA Aio PC P2027 D Touch Intel® Pentium® J2900 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB 1 TB HDD Windows 8.1 Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65726
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION AKOYA Aio PC P2027 D Touch Intel® Pentium® J2900 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB 1 TB HDD Windows 8.1 Black:

MEDION AKOYA Aio PC P2027 D Touch, 19.5", HD+, Intel® Pentium®, 4 GB, 1 TB, Windows 8.1

Long summary description MEDION AKOYA Aio PC P2027 D Touch Intel® Pentium® J2900 19.5" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB 1 TB HDD Windows 8.1 Black:

MEDION AKOYA Aio PC P2027 D Touch. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Pentium®, Processor frequency: 2.41 GHz. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.