MEDION logo

MEDION AKOYA E4017 AMD A10 A10-5700 4 GB DDR3-SDRAM 1 TB HDD Windows 8 PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71406
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION AKOYA E4017 AMD A10 A10-5700 4 GB DDR3-SDRAM 1 TB HDD Windows 8 PC Black:

MEDION AKOYA E4017, 3.4 GHz, AMD A10, 4 GB, 1 TB, DVD Super Multi DL, Windows 8

Long summary description MEDION AKOYA E4017 AMD A10 A10-5700 4 GB DDR3-SDRAM 1 TB HDD Windows 8 PC Black:

MEDION AKOYA E4017. Processor frequency: 3.4 GHz, Processor family: AMD A10, Processor model: A10-5700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7660D. Wi-Fi. Operating system installed: Windows 8. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.