MEDION logo

MEDION AKOYA PC P5366 E Intel® Core™ i5 i5-2500K 8 GB DDR3-SDRAM 1.5 TB AMD Radeon HD 7770 Windows 7 Home Premium Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70639
Info modified on:
07 Oct 2024, 17:46:22
Short summary description MEDION AKOYA PC P5366 E Intel® Core™ i5 i5-2500K 8 GB DDR3-SDRAM 1.5 TB AMD Radeon HD 7770 Windows 7 Home Premium Black:

MEDION AKOYA PC P5366 E, 3.3 GHz, Intel® Core™ i5, 8 GB, 1.5 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description MEDION AKOYA PC P5366 E Intel® Core™ i5 i5-2500K 8 GB DDR3-SDRAM 1.5 TB AMD Radeon HD 7770 Windows 7 Home Premium Black:

MEDION AKOYA PC P5366 E. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2500K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1.5 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 7770. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.