MEDION Akoya P5362 E, 3.1 GHz, Intel® Core™ i5, 4 GB, 1.5 TB, DVD Super Multi DL, Windows 7 Home Premium
MEDION Akoya P5362 E. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product color: Black