MEDION AKOYA E27401, 27", Full HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 10 Home
MEDION AKOYA E27401. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 1.3 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product color: Aluminum