MEDION logo

MEDION AKOYA P17605 Intel® Core™ i7 i7-10510U Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.76 TB HDD+SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18392
Info modified on:
23 Jan 2025, 19:16:15
Short summary description MEDION AKOYA P17605 Intel® Core™ i7 i7-10510U Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.76 TB HDD+SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

MEDION AKOYA P17605, Intel® Core™ i7, 1.8 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.76 TB

Long summary description MEDION AKOYA P17605 Intel® Core™ i7 i7-10510U Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.76 TB HDD+SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

MEDION AKOYA P17605. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.76 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.