MEDION logo

MEDION AKOYA E4241 Intel Atom® x5-Z8350 Laptop 14" Full HD 4 GB DDR3-SDRAM 64 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76422
Info modified on:
22 Jan 2025, 05:32:50
Short summary description MEDION AKOYA E4241 Intel Atom® x5-Z8350 Laptop 14" Full HD 4 GB DDR3-SDRAM 64 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Black, Silver:

MEDION AKOYA E4241, Intel Atom®, 1.44 GHz, 14", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description MEDION AKOYA E4241 Intel Atom® x5-Z8350 Laptop 14" Full HD 4 GB DDR3-SDRAM 64 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Black, Silver:

MEDION AKOYA E4241. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.