MEDION logo

MEDION AKOYA E2221T Intel Atom® x5-Z8350 Laptop 11.6" Touchscreen HD 4 GB 128 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16563
Info modified on:
02 Jun 2025, 17:36:10
Short summary description MEDION AKOYA E2221T Intel Atom® x5-Z8350 Laptop 11.6" Touchscreen HD 4 GB 128 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Black:

MEDION AKOYA E2221T, Intel Atom®, 1.44 GHz, 11.6", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description MEDION AKOYA E2221T Intel Atom® x5-Z8350 Laptop 11.6" Touchscreen HD 4 GB 128 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Black:

MEDION AKOYA E2221T. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.