MEDION LIFE P13447 (MD 21447), 15.6", 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T2 HD, Black
MEDION LIFE P13447 (MD 21447). Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 220 cd/m², Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Product color: Black