MEDION LIFE P15229, 31.5", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T2, Black
MEDION LIFE P15229. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product color: Black