MEDION logo

MEDION AKOYA E7423 Intel® Core™ i5 i5-7200U Laptop 17.3" Full HD 6 GB DDR3L-SDRAM 1.13 TB HDD+SSD Windows 10 Home Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27391
Info modified on:
14 Mar 2024, 19:47:20
Short summary description MEDION AKOYA E7423 Intel® Core™ i5 i5-7200U Laptop 17.3" Full HD 6 GB DDR3L-SDRAM 1.13 TB HDD+SSD Windows 10 Home Stainless steel:

MEDION AKOYA E7423, Intel® Core™ i5, 2.5 GHz, 17.3", 1920 x 1080 pixels, 6 GB, 1.13 TB

Long summary description MEDION AKOYA E7423 Intel® Core™ i5 i5-7200U Laptop 17.3" Full HD 6 GB DDR3L-SDRAM 1.13 TB HDD+SSD Windows 10 Home Stainless steel:

MEDION AKOYA E7423. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.