MEDION LIFETAB X10301, 10.1", 1920 x 1200 pixels, 64 GB, 2 GB, Android 6.0, Black
MEDION LIFETAB X10301. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8783. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 21.3 oz (605 g). Operating system installed: Android 6.0. Product color: Black