MEDION logo

MEDION AKOYA E2215T - MD 60230 Intel Atom® x5-Z8350 Hybrid (2-in-1) 11.6" Touchscreen HD 2 GB DDR3L-SDRAM 32 GB SSD Windows 10 Black, Gold

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91134
Info modified on:
02 Jun 2025, 17:36:10
Short summary description MEDION AKOYA E2215T - MD 60230 Intel Atom® x5-Z8350 Hybrid (2-in-1) 11.6" Touchscreen HD 2 GB DDR3L-SDRAM 32 GB SSD Windows 10 Black, Gold:

MEDION AKOYA E2215T - MD 60230, Intel Atom®, 1.44 GHz, 11.6", 1366 x 768 pixels, 2 GB, 32 GB

Long summary description MEDION AKOYA E2215T - MD 60230 Intel Atom® x5-Z8350 Hybrid (2-in-1) 11.6" Touchscreen HD 2 GB DDR3L-SDRAM 32 GB SSD Windows 10 Black, Gold:

MEDION AKOYA E2215T - MD 60230. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. Operating system installed: Windows 10. Product color: Black, Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.