MEDION logo

MEDION AKOYA S4219 Intel® Pentium® N3710 Laptop 14.1" Full HD 4 GB DDR3L-SDRAM 564 GB HDD+SSD Windows 10 Home Black, Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62848
Info modified on:
01 Feb 2025, 04:46:10
Short summary description MEDION AKOYA S4219 Intel® Pentium® N3710 Laptop 14.1" Full HD 4 GB DDR3L-SDRAM 564 GB HDD+SSD Windows 10 Home Black, Gray:

MEDION AKOYA S4219, Intel® Pentium®, 1.6 GHz, 14.1", 1920 x 1080 pixels, 4 GB, 564 GB

Long summary description MEDION AKOYA S4219 Intel® Pentium® N3710 Laptop 14.1" Full HD 4 GB DDR3L-SDRAM 564 GB HDD+SSD Windows 10 Home Black, Gray:

MEDION AKOYA S4219. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1.6 GHz. Display diagonal: 14.1", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 564 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.