MEDION logo

MEDION LIFE E5005 5" Dual SIM Android 6.0 4G Micro-USB 1 GB 16 GB 2100 mAh Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142889
Info modified on:
27 Feb 2024, 14:02:33
Short summary description MEDION LIFE E5005 5" Dual SIM Android 6.0 4G Micro-USB 1 GB 16 GB 2100 mAh Black:

MEDION LIFE E5005, 5", 1 GB, 16 GB, 5 MP, Android 6.0, Black

Long summary description MEDION LIFE E5005 5" Dual SIM Android 6.0 4G Micro-USB 1 GB 16 GB 2100 mAh Black:

MEDION LIFE E5005. Display diagonal: 5", Display resolution: 854 x 480 pixels. Processor frequency: 1 GHz. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2100 mAh. Product color: Black. Weight: 5.47 oz (155 g)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.