MEDION LIFE P12295 (MD 21396), 18.5", 1366 x 768 pixels, HD, LED, DVB-S2, DVB-T2, Black
MEDION LIFE P12295 (MD 21396). Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 200 cd/m², Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Product color: Black