MEDION logo

MEDION LIFETAB P8314 Intel Atom® 32 GB 8" 2 GB Wi-Fi 4 (802.11n) Android 5.0 White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92435
Info modified on:
25 Jul 2023, 10:15:30
Short summary description MEDION LIFETAB P8314 Intel Atom® 32 GB 8" 2 GB Wi-Fi 4 (802.11n) Android 5.0 White:

MEDION LIFETAB P8314, 8", 1280 x 800 pixels, 32 GB, 2 GB, Android 5.0, White

Long summary description MEDION LIFETAB P8314 Intel Atom® 32 GB 8" 2 GB Wi-Fi 4 (802.11n) Android 5.0 White:

MEDION LIFETAB P8314. Display diagonal: 8", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 12.5 oz (355 g). Operating system installed: Android 5.0. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.