MEDION LIFE X18012, 50", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
MEDION LIFE X18012. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: RMR, Display brightness: 300 cd/m², Contrast ratio (typical): 1200:1. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black