MEDION logo

MEDION LIFE P4502 4.5" Dual SIM Android 4.4 3G Micro-USB 1 GB 8 GB Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50369
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION LIFE P4502 4.5" Dual SIM Android 4.4 3G Micro-USB 1 GB 8 GB Black:

MEDION LIFE P4502, 4.5", 1 GB, 8 GB, 5 MP, Android 4.4, Black

Long summary description MEDION LIFE P4502 4.5" Dual SIM Android 4.4 3G Micro-USB 1 GB 8 GB Black:

MEDION LIFE P4502. Display diagonal: 4.5", Display resolution: 540 x 960 pixels. Processor frequency: 1.3 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Product color: Black. Weight: 5.11 oz (145 g)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.