MEDION logo

MEDION AKOYA P7631 Intel® Core™ i5 i5-4210M Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 1.06 TB HDD+SSD NVIDIA® GeForce® GT 825M Windows 8.1 Chrome

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28030
Info modified on:
27 Jan 2025, 08:52:57
Short summary description MEDION AKOYA P7631 Intel® Core™ i5 i5-4210M Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 1.06 TB HDD+SSD NVIDIA® GeForce® GT 825M Windows 8.1 Chrome:

MEDION AKOYA P7631, Intel® Core™ i5, 2.6 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1.06 TB

Long summary description MEDION AKOYA P7631 Intel® Core™ i5 i5-4210M Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 1.06 TB HDD+SSD NVIDIA® GeForce® GT 825M Windows 8.1 Chrome:

MEDION AKOYA P7631. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.06 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product color: Chrome

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.