MEDION AKOYA E1317T (MD98709), AMD A4, 1 GHz, 10", 1366 x 768 pixels, 8 GB, 1 TB
MEDION AKOYA E1317T (MD98709). Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-1200, Processor frequency: 1 GHz. Display diagonal: 10", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: AMD Radeon HD 8180. Operating system installed: Windows 8.1. Product color: Gray. Weight: 2.82 lbs (1.28 kg)