MEDION logo

MEDION LIFETAB P9516 NVIDIA Tegra 32 GB 10" 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146810
Info modified on:
25 Jul 2023, 10:14:44
Short summary description MEDION LIFETAB P9516 NVIDIA Tegra 32 GB 10" 1 GB Wi-Fi 4 (802.11n) Android Black:

MEDION LIFETAB P9516, 10", 32 GB, 1 GB, 1.3 GHz, Android, Black

Long summary description MEDION LIFETAB P9516 NVIDIA Tegra 32 GB 10" 1 GB Wi-Fi 4 (802.11n) Android Black:

MEDION LIFETAB P9516. Display diagonal: 10". Internal storage capacity: 32 GB. Processor frequency: 1.3 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 2. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 26.5 oz (750 g). Operating system installed: Android. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.